Allied Machine & Engineering Corp. High Performance Spade Drill 1025N-0304

Description
High Performance Spade Drills (HP) were designed for end-users who hadUniversal Style holders, but were looking for improved performance. HP spade drills fit into the Universal holders, but offer the high-tech geometry and performance benefits of the T-A®drill inserts.
Datasheet
Description
High Performance Spade Drills (HP) were designed for end-users who hadUniversal Style holders, but were looking for improved performance. HP spade drills fit into the Universal holders, but offer the high-tech geometry and performance benefits of the T-A®drill inserts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Spade Drill - 1025N-0304 - Allied Machine & Engineering Corp.
Dover, OH, USA
High Performance Spade Drill
1025N-0304
High Performance Spade Drill 1025N-0304
High Performance Spade Drills (HP) were designed for end-users who hadUniversal Style holders, but were looking for improved performance. HP spade drills fit into the Universal holders, but offer the high-tech geometry and performance benefits of the T-A®drill inserts.

High Performance Spade Drills (HP) were designed for end-users who hadUniversal Style holders, but were looking for improved performance. HP spade drills fit into the Universal holders, but offer the high-tech geometry and performance benefits of the T-A®drill inserts.

Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Cutting Tool Inserts
Product Number 1025N-0304
Product Name High Performance Spade Drill
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
Thickness 0.438 inch (11.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CoroThread® 266 insert for thread turning - 266LG-16MM01A250M 1125 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.156 inch (4.0 mm)
Process Physical Vapor Deposition
View Details
80° Ceramic Diamond Insert - CNGA-652 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details
Carbide Turning Inserts -  - Dorian Tool International, Inc.
Dorian Tool International, Inc.
Specs
Application Boring (optional feature); Turning (optional feature)
Shape Circular (optional feature); Diamond (optional feature); Triangle (optional feature); Trigon (optional feature); Square (optional feature); Rhombic (optional feature)
Tip Angle 35° (optional feature); 55° (optional feature); 60° (optional feature); 80° (optional feature); 90° (optional feature)
View Details