Universal Style Spade Drills and Universal Holders are manufactured by Allied, to allow end-users a larger diameter range. The diameter size for the Universal Spade Drill ranges from 1" to 8 1/2". Tool life is improved when coated with TiN, TiCN, and TiAlN, while unique tool geometry reducees thrust up to 30% when compared to uncoated Universal Syle spade drills.
| Allied Machine & Engineering Corp. | |
|---|---|
| Product Category | Cutting Tool Inserts |
| Product Number | 10254-0311 |
| Product Name | Universal Spade Drill Series E |
| Application | Drilling |
| Shape | Spade Drill |
| Special Tip Angle | 130 degrees |
| Thickness | 0.438 inch (11.1 mm) |