Allen-Bradley / Rockwell Automation Kinetix VP Low Inertia Servo Motor VPL-A1002F-PJ12AS

Description
VPL Low Inertia Motors, 240V AC, 100mm Bolt Circle Frame Size, 2 (Two) Magnet Stacks, F Winding, 4500-6600 RPM Rated Speed, 18 bit Single-turn and 12 bit Multi-turn Digital High Resolution Encoder, Keyed Shaft, Single SpeedTec Din Connector, No Holding Brake, , IP66 Shaft Seal Fitted
Request a Quote Datasheet
Description
VPL Low Inertia Motors, 240V AC, 100mm Bolt Circle Frame Size, 2 (Two) Magnet Stacks, F Winding, 4500-6600 RPM Rated Speed, 18 bit Single-turn and 12 bit Multi-turn Digital High Resolution Encoder, Keyed Shaft, Single SpeedTec Din Connector, No Holding Brake, , IP66 Shaft Seal Fitted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, United States
Kinetix VP Low Inertia Servo Motor
VPL-A1002F-PJ12AS
Kinetix VP Low Inertia Servo Motor VPL-A1002F-PJ12AS
VPL Low Inertia Motors, 240V AC, 100mm Bolt Circle Frame Size, 2 (Two) Magnet Stacks, F Winding, 4500-6600 RPM Rated Speed, 18 bit Single-turn and 12 bit Multi-turn Digital High Resolution Encoder, Keyed Shaft, Single SpeedTec Din Connector, No Holding Brake, , IP66 Shaft Seal Fitted

VPL Low Inertia Motors, 240V AC, 100mm Bolt Circle Frame Size, 2 (Two) Magnet Stacks, F Winding, 4500-6600 RPM Rated Speed, 18 bit Single-turn and 12 bit Multi-turn Digital High Resolution Encoder, Keyed Shaft, Single SpeedTec Din Connector, No Holding Brake, , IP66 Shaft Seal Fitted

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category AC Servomotors
Product Number VPL-A1002F-PJ12AS
Product Name Kinetix VP Low Inertia Servo Motor
Shaft Speed 4500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Kinetix VP Low Inertia Servo Motor - VPL-A1002F-PJ12AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 4500 rpm
View Details
MP-Series MPF 480V AC Rotary Servo Motor - MPF-B560F-MJ74BA - Allen-Bradley / Rockwell Automation
Specs
AC Voltage & Frequency 460/480V/60Hz
Continuous Torque 237.2 In-lbs (273 kg-cm)
Shaft Speed 3000 rpm
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A220T-EJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 6000 rpm
View Details