VPL Low Inertia Motors, 240V AC, 100mm Bolt Circle Frame Size, 2 (Two) Magnet Stacks, C Winding, 2300 RPM Rated Speed, 18 bit Single-turn and 12 bit Multi-turn Digital High Resolution Encoder, Keyed Shaft, Single SpeedTec Din Connector, 24V DC Holding Brake, , Standard
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | AC Servomotors |
| Product Number | VPL-A1002C-PJ14AA |
| Product Name | Kinetix VP Low Inertia Servo Motor |
| Shaft Speed | 2500 rpm |