Allen-Bradley / Rockwell Automation MP-Series MPL 480V AC Rotary Servo Motor MPL-B4530K-SK72AA

Description
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 45 = 130 mm (5.12 in.), Stack Length 30 = 76.2 mm (3.0 in.), 4000 RPM, Single-turn High-resolution Encoder. Keyless Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC Metric, Free Mounting Holes (Type FF)
Request a Quote Datasheet
Description
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 45 = 130 mm (5.12 in.), Stack Length 30 = 76.2 mm (3.0 in.), 4000 RPM, Single-turn High-resolution Encoder. Keyless Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC Metric, Free Mounting Holes (Type FF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B4530K-SK72AA - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
MP-Series MPL 480V AC Rotary Servo Motor
MPL-B4530K-SK72AA
MP-Series MPL 480V AC Rotary Servo Motor MPL-B4530K-SK72AA
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 45 = 130 mm (5.12 in.), Stack Length 30 = 76.2 mm (3.0 in.), 4000 RPM, Single-turn High-resolution Encoder. Keyless Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC Metric, Free Mounting Holes (Type FF)

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 45 = 130 mm (5.12 in.), Stack Length 30 = 76.2 mm (3.0 in.), 4000 RPM, Single-turn High-resolution Encoder. Keyless Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC Metric, Free Mounting Holes (Type FF)

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Brushless Motors
Product Number MPL-B4530K-SK72AA
Product Name MP-Series MPL 480V AC Rotary Servo Motor
Motor Type AC Servo; Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 480V AC Rotary Servo Motor - MPL-B980B-MJ72AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
AC Voltage & Frequency 460/480V/60Hz
Shaft Speed 1000 rpm
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B540D-SJ72AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
AC Voltage & Frequency 460/480V/60Hz
Shaft Speed 2000 rpm
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A430P-MK72AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A330P-SJ72AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details
2 suppliers