Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 3 = 100 mm (3.94 in.), Stack Length 30 = 76.2 mm (3.0 in.), 5000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC Metric, Free Mounting Holes (Type FF)
SERVO MOTOR, KINETIX, LOW INERTIA, 400V, 100 MM, 76.2 MM MAGNET STACK LENGTH, 5000 RPM, 1024 SIN/COS, ABSOLUTE MULTI-TURN ENCODER (HIPERFACE ENCODER), SHAFT KEY, NO SHAFT SEAL, CIRCULAR (SPEEDTEC) DIN CONNECTOR, NO BRAKE. FREE 2 YEAR RADWELL WARRANTY
ALLEN BRADLEY Servo Products MPL-B330P-MJ72AA
| Allen-Bradley / Rockwell Automation | Radwell International | |
|---|---|---|
| Product Category | Brushless Motors | DC Servomotors |
| Product Number | MPL-B330P-MJ72AA | 21190265 |
| Product Name | MP-Series MPL 480V AC Rotary Servo Motor | Servo Motor |
| Motor Type | AC Servo; Servomotor |