The MPL-A320P-HJ72AA is a low-inertia brushless AC servo motor designed for high-performance applications. It operates at 240V and features a maximum rated speed of 5000 RPM. The motor is equipped with a 2000 line incremental encoder for precise position feedback. It has a compact frame size of 100 mm and a stack length of 50.8 mm, making it suitable for space-constrained environments. The motor includes a keyed shaft extension and a SpeedTEC DIN connector that allows for quick connections and 180° rotation. It is designed without a brake and features free mounting holes for flexible installation. This servo motor is compatible with various Kinetix servo drives, enhancing its versatility in motion control systems. Typical applications include packaging, material handling, and electronic assembly.
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 3 = 100 mm (3.94 in.), Stack Length 20 = 50.8 mm (2.0 in.), 5000 RPM, 2000 Line Incremental Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC Metric, Free Mounting Holes (Type FF)
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | MPL-A320P-HJ72AA |
| Product Name | MP-Series MPL 240V AC Rotary Servo Motor |
| Motor Type | AC Servo; Servomotor |