Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 3 = 100 mm (3.94 in.), Stack Length 10 = 25.4 mm (1.0 in.), 3000 RPM, 2000 Line Incremental Encoder. Keyless Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC Metric, Free Mounting Holes (Type FF)
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | MPL-A310F-HK72AA |
| Product Name | MP-Series MPL 240V AC Rotary Servo Motor |
| Motor Type | AC Servo; Servomotor |