Allen-Bradley / Rockwell Automation MP-Series MPL 240V AC Rotary Servo Motor MPL-A310F-HJ72AA

Description
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 3 = 100 mm (3.94 in.), Stack Length 10 = 25.4 mm (1.0 in.), 3000 RPM, 2000 Line Incremental Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC Metric, Free Mounting Holes (Type FF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A310F-HJ72AA - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
MP-Series MPL 240V AC Rotary Servo Motor
MPL-A310F-HJ72AA
MP-Series MPL 240V AC Rotary Servo Motor MPL-A310F-HJ72AA
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 3 = 100 mm (3.94 in.), Stack Length 10 = 25.4 mm (1.0 in.), 3000 RPM, 2000 Line Incremental Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC Metric, Free Mounting Holes (Type FF)

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 3 = 100 mm (3.94 in.), Stack Length 10 = 25.4 mm (1.0 in.), 3000 RPM, 2000 Line Incremental Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC Metric, Free Mounting Holes (Type FF)

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Brushless Motors
Product Number MPL-A310F-HJ72AA
Product Name MP-Series MPL 240V AC Rotary Servo Motor
Motor Type AC Servo; Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4540C-HJ74AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A330P-HJ74AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details
MP-Series MPF 480V AC Rotary Servo Motor - MPF-B330P-SJ74BA - Allen-Bradley / Rockwell Automation
Specs
AC Voltage & Frequency 460/480V/60Hz
Continuous Torque 37.0 In-lbs (42.65 kg-cm)
Shaft Speed 5000 rpm
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A320P-SK74AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details