Allen-Bradley / Rockwell Automation MP-Series MPF 480V AC Rotary Servo Motor MPF-B330P-MJ72BA

Description
Bulletin MPF - Food Grade Motors Product, 460 V, Frame Size 3 = 100 mm (3.94 in.), Stack Length 30 = 76.2 mm (3.0 in.), 5000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC Metric (oversized), Free Mounting Holes (Type FF) (applies to MPF-A/B4xx and MPF-A/B45xx motors)
Request a Quote
Description
Bulletin MPF - Food Grade Motors Product, 460 V, Frame Size 3 = 100 mm (3.94 in.), Stack Length 30 = 76.2 mm (3.0 in.), 5000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC Metric (oversized), Free Mounting Holes (Type FF) (applies to MPF-A/B4xx and MPF-A/B45xx motors)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MP-Series MPF 480V AC Rotary Servo Motor, specifically the MPF-B330P-MJ72BA model, is designed for food-grade applications, featuring a frame size of 100 mm and a stack length of 76.2 mm. It operates at a maximum speed of 5000 RPM and includes a multi-turn high-resolution encoder for absolute feedback. The motor is equipped with a keyed shaft extension and a SpeedTEC DIN connector that allows for 180° rotation for quick connection. It does not include a brake and is designed with IEC metric dimensions, featuring free mounting holes for flexible installation. This motor is suitable for applications requiring high performance and reliability in food processing environments.

Datasheet Summary
Powered by GS/AI

The MP-Series MPF 480V AC Rotary Servo Motor, specifically the MPF-B330P-MJ72BA model, is designed for food-grade applications, featuring a frame size of 100 mm and a stack length of 76.2 mm. It operates at a maximum speed of 5000 RPM and includes a multi-turn high-resolution encoder for absolute feedback. The motor is equipped with a keyed shaft extension and a SpeedTEC DIN connector that allows for 180° rotation for quick connection. It does not include a brake and is designed with IEC metric dimensions, featuring free mounting holes for flexible installation. This motor is suitable for applications requiring high performance and reliability in food processing environments.

Suppliers

Company
Product
Description
Supplier Links
MP-Series MPF 480V AC Rotary Servo Motor - MPF-B330P-MJ72BA - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
MP-Series MPF 480V AC Rotary Servo Motor
MPF-B330P-MJ72BA
MP-Series MPF 480V AC Rotary Servo Motor MPF-B330P-MJ72BA
Bulletin MPF - Food Grade Motors Product, 460 V, Frame Size 3 = 100 mm (3.94 in.), Stack Length 30 = 76.2 mm (3.0 in.), 5000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC Metric (oversized), Free Mounting Holes (Type FF) (applies to MPF-A/B4xx and MPF-A/B45xx motors)

Bulletin MPF - Food Grade Motors Product, 460 V, Frame Size 3 = 100 mm (3.94 in.), Stack Length 30 = 76.2 mm (3.0 in.), 5000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC Metric (oversized), Free Mounting Holes (Type FF) (applies to MPF-A/B4xx and MPF-A/B45xx motors)

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category AC Servomotors
Product Number MPF-B330P-MJ72BA
Product Name MP-Series MPF 480V AC Rotary Servo Motor
AC Voltage & Frequency 460/480V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 480V AC Rotary Servo Motor - MPL-B420P-HJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 460/480V/60Hz
Shaft Speed 5000 rpm
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4530K-SJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 4000 rpm
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4530K-HJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 4000 rpm
View Details
HPK-Series 460V AC Rotary Servo Motor - HPK-B1307E-SA42AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3000 rpm
View Details