Allen-Bradley / Rockwell Automation MP-Series MPF 240V AC Rotary Servo Motor MPF-A320P-MJ74BA

Description
Bulletin MPF - Food Grade Motors Product, 230 V, Frame Size 3 = 100 mm (3.94 in.), Stack Length 20 = 50.8 mm (2.0 in.), 5000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), 24V DC Brake, IEC Metric (oversized), Free Mounting Holes (Type FF) (applies to MPF-A/B4xx and MPF-A/B45xx motors)
Request a Quote Datasheet
Description
Bulletin MPF - Food Grade Motors Product, 230 V, Frame Size 3 = 100 mm (3.94 in.), Stack Length 20 = 50.8 mm (2.0 in.), 5000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), 24V DC Brake, IEC Metric (oversized), Free Mounting Holes (Type FF) (applies to MPF-A/B4xx and MPF-A/B45xx motors)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MP-Series MPF 240V AC Rotary Servo Motor - MPF-A320P-MJ74BA - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
MP-Series MPF 240V AC Rotary Servo Motor
MPF-A320P-MJ74BA
MP-Series MPF 240V AC Rotary Servo Motor MPF-A320P-MJ74BA
Bulletin MPF - Food Grade Motors Product, 230 V, Frame Size 3 = 100 mm (3.94 in.), Stack Length 20 = 50.8 mm (2.0 in.), 5000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), 24V DC Brake, IEC Metric (oversized), Free Mounting Holes (Type FF) (applies to MPF-A/B4xx and MPF-A/B45xx motors)

Bulletin MPF - Food Grade Motors Product, 230 V, Frame Size 3 = 100 mm (3.94 in.), Stack Length 20 = 50.8 mm (2.0 in.), 5000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), 24V DC Brake, IEC Metric (oversized), Free Mounting Holes (Type FF) (applies to MPF-A/B4xx and MPF-A/B45xx motors)

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category AC Servomotors
Product Number MPF-A320P-MJ74BA
Product Name MP-Series MPF 240V AC Rotary Servo Motor
AC Voltage & Frequency 208-230/240V 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPF 240V AC Rotary Servo Motor - MPF-A320P-SJ72BA - Allen-Bradley / Rockwell Automation
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Continuous Torque 27.0 In-lbs (31.12 kg-cm)
Shaft Speed 5000 rpm
View Details
2 suppliers
MP-Series MPF 240V AC Rotary Servo Motor - MPF-A430P-MJ74BA - Allen-Bradley / Rockwell Automation
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B1520U-EJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 460/480V/60Hz
Shaft Speed 7000 rpm
View Details
HPK-Series 400V AC Rotary Servo Motor - HPK-E1609E-SA42AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3000 rpm
View Details