Bulletin MPF - Food Grade Motors Product, 230 V, Frame Size 3 = 100 mm (3.94 in.), Stack Length 10 = 25.4 mm (1.0 in.), 5000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), 24V DC Brake, IEC Metric (oversized), Free Mounting Holes (Type FF) (applies to MPF-A/B4xx and MPF-A/B45xx motors)
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | AC Servomotors |
| Product Number | MPF-A310P-MJ74BA |
| Product Name | MP-Series MPF 240V AC Rotary Servo Motor |
| AC Voltage & Frequency | 208-230/240V 60Hz |