Allen-Bradley / Rockwell Automation Linear Stage MPAS-B8014F-ALMO2C

Description
MP-Series Integrated Linear Stage-Type Actuator, Frame Size 8 = 200 mm (7.9 in) base width, 460V ac, Direct Drive, 140 mm Stroke Length, 5 micron resolution incremental magnetic linear encoder, Linear motor (direct drive only), Open, No brake
Request a Quote
Description
MP-Series Integrated Linear Stage-Type Actuator, Frame Size 8 = 200 mm (7.9 in) base width, 460V ac, Direct Drive, 140 mm Stroke Length, 5 micron resolution incremental magnetic linear encoder, Linear motor (direct drive only), Open, No brake
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Stage - MPAS-B8014F-ALMO2C - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
MP-Series Integrated Linear Stage-Type Actuator, Frame Size 8 = 200 mm (7.9 in) base width, 460V ac, Direct Drive, 140 mm Stroke Length, 5 micron resolution incremental magnetic linear encoder, Linear motor (direct drive only), Open, No brake

MP-Series Integrated Linear Stage-Type Actuator, Frame Size 8 = 200 mm (7.9 in) base width, 460V ac, Direct Drive, 140 mm Stroke Length, 5 micron resolution incremental magnetic linear encoder, Linear motor (direct drive only), Open, No brake

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Linear Slides and Linear Stages
Product Number MPAS-B8014F-ALMO2C
Product Name Linear Stage
Drive Type Direct Drive
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - MPMA-AAPD0D0A0-S1C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Stroke or X-Axis Travel 11.81 inch (300 mm)
Y-Axis Travel 11.81 inch (300 mm)
Z-Axis Travel 0.0 inch (0.0 mm)
View Details
Linear Stage - MPAS-B80661-V05S2A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Ball Screw
View Details
Linear Stage - MPAS-B90902-V20S2A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Ball Screw
View Details
Linear Stage - MPAS-A8152E-ALMS2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Direct Drive
View Details