Allen-Bradley / Rockwell Automation Linear Stage MPAS-A80902-V20S2A

Description
MP-Series Integrated Linear Stage-Type Actuator, Frame Size 8 = 200 mm (7.9 in) base width, 230V ac, Ballscrew, 900 mm Stroke Length, Multi-turn High Resolution Encoder (absolute feedback) 128 cycle/rev., 20.0 mm/rev (0.79 in./rev) ballscrew with rotary motor, Covered with strip seals (IP30 protection), No brake
Request a Quote
Description
MP-Series Integrated Linear Stage-Type Actuator, Frame Size 8 = 200 mm (7.9 in) base width, 230V ac, Ballscrew, 900 mm Stroke Length, Multi-turn High Resolution Encoder (absolute feedback) 128 cycle/rev., 20.0 mm/rev (0.79 in./rev) ballscrew with rotary motor, Covered with strip seals (IP30 protection), No brake
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Stage - MPAS-A80902-V20S2A - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
MP-Series Integrated Linear Stage-Type Actuator, Frame Size 8 = 200 mm (7.9 in) base width, 230V ac, Ballscrew, 900 mm Stroke Length, Multi-turn High Resolution Encoder (absolute feedback) 128 cycle/rev., 20.0 mm/rev (0.79 in./rev) ballscrew with rotary motor, Covered with strip seals (IP30 protection), No brake

MP-Series Integrated Linear Stage-Type Actuator, Frame Size 8 = 200 mm (7.9 in) base width, 230V ac, Ballscrew, 900 mm Stroke Length, Multi-turn High Resolution Encoder (absolute feedback) 128 cycle/rev., 20.0 mm/rev (0.79 in./rev) ballscrew with rotary motor, Covered with strip seals (IP30 protection), No brake

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Linear Slides and Linear Stages
Product Number MPAS-A80902-V20S2A
Product Name Linear Stage
Drive Type Ball Screw
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - MPAS-A60301-V05S4A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Ball Screw
View Details
Linear Stage - MPAS-B60542-V20S2A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Ball Screw
View Details
Linear Stage - MPMA-ABDG8A0D0-S2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Stroke or X-Axis Travel 26.77 inch (680 mm)
Y-Axis Travel 0.0 inch (0.0 mm)
Z-Axis Travel 11.81 inch (300 mm)
View Details
Linear Stage - MPAS-A60181-V05S2A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Ball Screw
View Details