MP-Series Integrated Linear Stage-Type Actuator, Frame Size 8 = 200 mm (7.9 in) base width, 230V ac, Direct Drive, 440 mm Stroke Length, 5 micron resolution incremental magnetic linear encoder, Linear motor (direct drive only), Covered with strip seals (IP30 protection), No brake
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | MPAS-A8044E-ALMS2C |
| Product Name | Linear Stage |
| Drive Type | Direct Drive |