Allen-Bradley / Rockwell Automation Servo Motor LDC-M100100

Description
SERIES LINEAR SERVO MOTOR MAGNET PLATE, FRAME SIZE 100, 100MM (4.15 IN.). FREE 2 YEAR RADWELL WARRANTY
Description
SERIES LINEAR SERVO MOTOR MAGNET PLATE, FRAME SIZE 100, 100MM (4.15 IN.). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 23304215 - Radwell International
Willingboro, NJ, United States
Servo Motor
23304215
Servo Motor 23304215
SERIES LINEAR SERVO MOTOR MAGNET PLATE, FRAME SIZE 100, 100MM (4.15 IN.). FREE 2 YEAR RADWELL WARRANTY

SERIES LINEAR SERVO MOTOR MAGNET PLATE, FRAME SIZE 100, 100MM (4.15 IN.). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 23304215
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3056 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 7.19 in-oz/amp (50.8 mN-m/amp)
View Details
Precision DC Servo Motor - 12**M7...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details