HPK-Series, 400 V, 1500 RPM, Single-turn High Resolution Encoder, Inline Blower, F3 Junction Box (no brake only), Feedback - Right Angle, 180° Rotatable, No Brake, IEC Metric, Free Mounting Holes (Type FF), Foot Mount and Flange Mount/Keyed Shaft
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | AC Servomotors |
| Product Number | HPK-E1307C-SA42AA |
| Product Name | HPK-Series 400V AC Rotary Servo Motor |
| Shaft Speed | 1500 rpm |