HPK-Series, 460 V, 3000 RPM, Multi-turn High Resolution Encoder (absolute feedback), Top-mounted Blower, F1 Junction Box (brake only), Feedback - Right Angle, 180° Rotatable, Holding Brake 380...460V ac, IEC Metric, Free Mounting Holes (Type FF), Foot Mount and Flange Mount/Keyed Shaft
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | AC Servomotors |
| Product Number | HPK-B1307E-MB44AA |
| Product Name | HPK-Series 460V AC Rotary Servo Motor |
| Shaft Speed | 3000 rpm |