Proximity Sensor, 3-Wire DC Plastic Face/Nickel Plated Brass Barrel, 18mm Diameter:Threaded, 1mm to 5mm Sensing Distance, Shielded, N.O., Sink (NPN) Output, Pico QD
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 875C-M5NN18-P3 |
| Product Name | Capacitive Proximity Sensor |
| Sensor Technology | Capacitive Proximity Sensor |
| Body Shape | Cylindrical |
| Operation Distance | 0.0394 to 0.1969 inch (1 to 5 mm) |