Proximity Sensor, 2-Wire AC Plastic Face/Threaded Nickel Plated Brass Barrel, 30mm Diameter:Threaded, 2mm to 10mm Sensing Distance, Shielded, N.O. Output, PVC Cable
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 875C-F10N30-A2 |
| Product Name | Capacitive Proximity Sensor |
| Sensor Technology | Capacitive Proximity Sensor |
| Body Shape | Cylindrical |
| Operation Distance | 0.0787 to 0.3937 inch (2 to 10 mm) |