Allen-Bradley / Rockwell Automation Proximity Switch 871TM-DF1NP12-D4

Description
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR,METAL FACE,FERROUS SELECTIVE,12 MM BARREL DIAMETER,DC,1 MM SENSING DISTANCE,DC NOC SOURCING,MICRO QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR,METAL FACE,FERROUS SELECTIVE,12 MM BARREL DIAMETER,DC,1 MM SENSING DISTANCE,DC NOC SOURCING,MICRO QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 373151 - Radwell International
Willingboro, NJ, United States
Proximity Switch
373151
Proximity Switch 373151
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR,METAL FACE,FERROUS SELECTIVE,12 MM BARREL DIAMETER,DC,1 MM SENSING DISTANCE,DC NOC SOURCING,MICRO QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR,METAL FACE,FERROUS SELECTIVE,12 MM BARREL DIAMETER,DC,1 MM SENSING DISTANCE,DC NOC SOURCING,MICRO QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 373151
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switch - 4782371 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.6299 inch (16 mm)
View Details
Inductive Proximity Sensors - 5000003155-SE - TE Connectivity
Specs
Operation Distance 0.2360 inch (5.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details