Proximity Sensor, 2-Wire AC/DC, 18mm Diameter, Shielded, Tubular:Stainless Steel, Metal Face, 5mm Sensing Distance, N.C. Output, PVC Cable
INDUCTIVE SENSOR, METAL FACE, 18 MM BARREL DIAMETER, AC/DC, 5 MM SENSING DISTANCE, AC NORMALLY CLOSED, 2 M PVC CABLE. FREE 2 YEAR RADWELL WARRANTY
| Allen-Bradley / Rockwell Automation | Radwell International | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | 871TM-B5C18-A2 | 367348 |
| Product Name | Metal Face Inductive Sensor | Proximity Switch |
| Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor |
| Operation Distance | 0.1969 inch (5 mm) | |
| Electrical Connection | PVC Cable (3 Conductors) |