Proximity Sensor, 2-Wire AC/DC, 30mm Diameter, Shielded, Tubular:Stainless Steel, Metal Face, 10mm Sensing Distance, N.C. Output, ToughLink Cable
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 871TM-B10C30-H2 |
| Product Name | Metal Face Inductive Sensor |
| Sensor Technology | Inductive Proximity Sensor |
| Operation Distance | 0.3937 inch (10 mm) |
| Electrical Connection | ToughLink Cable, (#18 AWG) |