Proximity Sensor, 3-Wire DC Chrome-Plated Brass Housing, Flush Mount, Plastic Face, M8 Square (8mm), Side Sensing, 2mm Sensing Distance, Shielded, N.O., Source (PNP) Output, PVC Cable (3 Cond), IO Link Enabled
| Allen-Bradley / Rockwell Automation | RS Components, Ltd. | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | 871FM-M2NP8-E2 | 2337587 |
| Product Name | Miniature Rectangular Inductive Sensor | Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor | |
| Body Shape | Rectangular | Rectangular; Other; Rectangular |
| Operation Distance | 0.0787 inch (2 mm) |