Allen-Bradley / Rockwell Automation Miniature Small Barrel Inductive Sensor 871C-MM2NP4-E2

Description
871C, 3-Wire DC Small Diameter,, Tubular:Stainless Steel, Smooth, 1.5mm Sensing Distance, N.O., Source (PNP) Output, IO Link Enabled, PVC Cable (3 Cond)
Request a Quote Datasheet
Description
871C, 3-Wire DC Small Diameter,, Tubular:Stainless Steel, Smooth, 1.5mm Sensing Distance, N.O., Source (PNP) Output, IO Link Enabled, PVC Cable (3 Cond)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Small Barrel Inductive Sensor - 871C-MM2NP4-E2 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
Miniature Small Barrel Inductive Sensor
871C-MM2NP4-E2
Miniature Small Barrel Inductive Sensor 871C-MM2NP4-E2
871C, 3-Wire DC Small Diameter,, Tubular:Stainless Steel, Smooth, 1.5mm Sensing Distance, N.O., Source (PNP) Output, IO Link Enabled, PVC Cable (3 Cond)

871C, 3-Wire DC Small Diameter,, Tubular:Stainless Steel, Smooth, 1.5mm Sensing Distance, N.O., Source (PNP) Output, IO Link Enabled, PVC Cable (3 Cond)

Supplier's Site Datasheet
Proximity Sensors - 1348337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1348337
Proximity Sensors 1348337
Allen Bradley 871C-MM2NP4-E2

Allen Bradley 871C-MM2NP4-E2

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 871C-MM2NP4-E2 1348337
Product Name Miniature Small Barrel Inductive Sensor Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 0.0591 inch (1.5 mm) 0.0591 inch (1.5 mm)
Electrical Connection PVC Cable
Diameter 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Face Inductive Sensor - 871TM-BH15N30-R3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.5906 inch (15 mm)
Electrical Connection Micro Quick-Disconnect (AC)
View Details
42CS Cylindrical Photoelectric Sensor - 42CST-B2MPA1-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 2.36 to 3.94 inch (60 to 100 mm)
View Details
RightSight Photoelectric Sensor - 42EF-R2MPB-A6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Width 6.85 inch (174 mm)
View Details
Cylindrical Style Photoelectric Sensor - 42CST-D1MNA3-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 1.14 inch (28.96 mm)
View Details