871C, 3-Wire DC Analog Output, Tubular:Nickel Plated BrassRectangular, Standard, 14mm Sensing Distance, Analog, Source (PNP), PVC Cable (3 Cond)
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 871C-D14AP30-E2 |
| Product Name | Miniature Small Barrel Inductive Sensor |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Rectangular |
| Operation Distance | 0.5512 inch (14 mm) |