Allen-Bradley / Rockwell Automation Cable for Computer Nework Etc… 871ACRL4PD2

Description
CABLE, MATING, 4PIN 3POLE MICRO, R-ANGLE CONNECTOR, W/LED, PNP, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
CABLE, MATING, 4PIN 3POLE MICRO, R-ANGLE CONNECTOR, W/LED, PNP, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cable for Computer Nework Etc… - 62454871 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
62454871
Cable for Computer Nework Etc… 62454871
CABLE, MATING, 4PIN 3POLE MICRO, R-ANGLE CONNECTOR, W/LED, PNP, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY

CABLE, MATING, 4PIN 3POLE MICRO, R-ANGLE CONNECTOR, W/LED, PNP, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 62454871
Product Name Cable for Computer Nework Etc…
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
Ethernet connection cable - E12225 - ifm efector inc.
Specs
Application Instrumentation and Control; LAN / Ethernet; Networking
Product Type Patch
Cable Length 75.46 ft (230 dm)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Male BNC Coaxial Test Cable RG58C/U to XL1 and X100W Mini-Hooks - 1020XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details