The 855HM-CGMD30DL5 is a metal horn with an integrated LED beacon designed for industrial signaling applications. It operates on a 24V DC power supply and produces an output sound level of 119 dB, making it suitable for environments where high visibility and audibility are required. The device features a gray housing color and includes an M20x1.5mm conduit entry for installation. The LED beacon emits an amber light, enhancing its signaling capability. This product is intended for use in various industrial settings, providing reliable performance and durability.
855HM Metal Horn with Beacon, Gray Housing Color, M20x1.5mm Conduit Entry, 12-30V DC, 119db Output, LED, Amber
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 855HM-CGMD30DL5 |
| Product Name | Metal Horn with LED Beacon 24V DC |
| Visual Indicators | Combination |