Allen-Bradley / Rockwell Automation 1/2in.NPT Surface Mount Signaling Device 855EC-B10Y3

Description
Control Tower Stack Light, Pre-Assembled, Surface / 1/2 inch NPT Conduit Mount with Cap, Black Housing, 115V AC Full Voltage, Green Steady LED
Request a Quote
Description
Control Tower Stack Light, Pre-Assembled, Surface / 1/2 inch NPT Conduit Mount with Cap, Black Housing, 115V AC Full Voltage, Green Steady LED
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1/2in. NPT Surface Mount Signaling Device, part number 855EC-B10Y3, is designed for industrial signaling applications. It features a pre-assembled control tower stack light with a black housing and is suitable for surface mounting. This device operates at 115V AC and includes a green steady LED indicator. The signaling device is intended for quick and flexible installation, making it a practical choice for various industrial environments. Its robust design ensures reliability in signaling applications, contributing to efficient machine and equipment monitoring.

Datasheet Summary
Powered by GS/AI

The 1/2in. NPT Surface Mount Signaling Device, part number 855EC-B10Y3, is designed for industrial signaling applications. It features a pre-assembled control tower stack light with a black housing and is suitable for surface mounting. This device operates at 115V AC and includes a green steady LED indicator. The signaling device is intended for quick and flexible installation, making it a practical choice for various industrial environments. Its robust design ensures reliability in signaling applications, contributing to efficient machine and equipment monitoring.

Suppliers

Company
Product
Description
Supplier Links
1/2in.NPT Surface Mount Signaling Device - 855EC-B10Y3 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
1/2in.NPT Surface Mount Signaling Device
855EC-B10Y3
1/2in.NPT Surface Mount Signaling Device 855EC-B10Y3
Control Tower Stack Light, Pre-Assembled, Surface / 1/2 inch NPT Conduit Mount with Cap, Black Housing, 115V AC Full Voltage, Green Steady LED

Control Tower Stack Light, Pre-Assembled, Surface / 1/2 inch NPT Conduit Mount with Cap, Black Housing, 115V AC Full Voltage, Green Steady LED

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Stack Lights and Machine Lights
Product Number 855EC-B10Y3
Product Name 1/2in.NPT Surface Mount Signaling Device
Unlock Full Specs
to access all available technical data

Similar Products

Light Module 50 mm Stack Light - 855E-24BR5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Light Colors Available Amber
AC Voltage Rating 24 volts
DC Voltage Rating 24 volts
View Details
2 suppliers