Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STACK LIGHTS AND MACHINE LIGHTS
ALLEN-BRADLEY / ROCKWELL AUTOMATION
855E-AGCAP -- 50 MM STACK LIGHT 50 MM STACK LIGHT
Allen-Bradley / Rockwell Automation
50 mm Stack Light 50 mm Stack Light
855E-AGCAP
Description
855E 50mm Control Tower Accessories, Gray Cap
Allen-Bradley / Rockwell Automation
Done
Request a Quote
Email Supplier
Datasheet
Description
855E 50mm Control Tower Accessories, Gray Cap
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
50 mm Stack Light 50 mm Stack Light
855E-AGCAP
50 mm Stack Light 50 mm Stack Light
855E-AGCAP
855E 50mm Control Tower Accessories, Gray Cap
855E 50mm Control Tower Accessories, Gray Cap
Supplier's Site
Datasheet
Technical Specifications
Allen-Bradley / Rockwell Automation
Product Category
Stack Lights and Machine Lights
Product Number
855E-AGCAP
Product Name
50 mm Stack Light 50 mm Stack Light
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
40 cm Stack Light Pole Base No Cap
855E-BPM40
Specs
Mounting Options
Pole; Other
View Details
Allen-Bradley / Rockwell Automation
1/2in.NPT Surface Mount Signaling Device
855EC-B24B4
Specs
AC Voltage Rating
24 volts
DC Voltage Rating
24 volts
View Details
Allen-Bradley / Rockwell Automation
1/2in.NPT Surface Mount Signaling Device
855EC-B10Y3Y4
View Details
Allen-Bradley / Rockwell Automation
Surface-Mount 30 mm Stack Light
855D-P00SC20B24Y3Y5Y4C1
View Details