Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WARNING LIGHTS
ALLEN-BRADLEY / ROCKWELL AUTOMATION
855BS-ABT -- ROUND BEACON 90 MM TUBE MOUNT BASE
Allen-Bradley / Rockwell Automation
Round Beacon 90 mm Tube Mount Base
855BS-ABT
Description
855 Round Beacon Accessories, , Tube Mount Base
Allen-Bradley / Rockwell Automation
Done
Request a Quote
Email Supplier
Datasheet
Description
855 Round Beacon Accessories, , Tube Mount Base
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
Round Beacon 90 mm Tube Mount Base
855BS-ABT
Round Beacon 90 mm Tube Mount Base
855BS-ABT
855 Round Beacon Accessories, , Tube Mount Base
855 Round Beacon Accessories, , Tube Mount Base
Supplier's Site
Datasheet
Technical Specifications
Allen-Bradley / Rockwell Automation
Product Category
Warning Lights
Product Number
855BS-ABT
Product Name
Round Beacon 90 mm Tube Mount Base
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
120mm Industrial Beacon 120 mm Beacon
855BM-S20FH8
View Details
Allen-Bradley / Rockwell Automation
Beacon Lens Mini Square Beacon
855B-GMS20R4
View Details
Allen-Bradley / Rockwell Automation
Industrial Horn 12V DC Industrial Horn
855H-BCD12ADR4
Specs
Visual Indicators
Combination
View Details
Allen-Bradley / Rockwell Automation
Metal Horn with LED Beacon 120V AC
855HM-CGMA10DL3
Specs
Visual Indicators
Combination
Color
Green
View Details