Allen-Bradley / Rockwell Automation Standard Solid-State Pressure Sensor 836P-D1NMGA60PA-D4

Description
Solid-State Pressure Sensor, Standard, Display/Push-button, Switch, -14.5 psi ( -1 bar ), 1/4 NPT Male, 60 psi (4.13 bar), Gauge, 1xPNP x 1 Analog(4-20 mA) IO-Link, 4-Pin DC Micro(M12), IO Link Enabled
Request a Quote Datasheet
Description
Solid-State Pressure Sensor, Standard, Display/Push-button, Switch, -14.5 psi ( -1 bar ), 1/4 NPT Male, 60 psi (4.13 bar), Gauge, 1xPNP x 1 Analog(4-20 mA) IO-Link, 4-Pin DC Micro(M12), IO Link Enabled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Solid-State Pressure Sensor - 836P-D1NMGA60PA-D4 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
Standard Solid-State Pressure Sensor
836P-D1NMGA60PA-D4
Standard Solid-State Pressure Sensor 836P-D1NMGA60PA-D4
Solid-State Pressure Sensor, Standard, Display/Push-button, Switch, -14.5 psi ( -1 bar ), 1/4 NPT Male, 60 psi (4.13 bar), Gauge, 1xPNP x 1 Analog(4-20 mA) IO-Link, 4-Pin DC Micro(M12), IO Link Enabled

Solid-State Pressure Sensor, Standard, Display/Push-button, Switch, -14.5 psi ( -1 bar ), 1/4 NPT Male, 60 psi (4.13 bar), Gauge, 1xPNP x 1 Analog(4-20 mA) IO-Link, 4-Pin DC Micro(M12), IO Link Enabled

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Pressure Sensors
Product Number 836P-D1NMGA60PA-D4
Product Name Standard Solid-State Pressure Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Standard Solid-State Pressure Sensor - 836P-D1GBGB14PA-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure Sensor - 836P-D2GBAB20PA-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Absolute; Gauge
Signal Output Analog Current
View Details
Standard Solid-State Pressure Sensor - 836P-D2GMGB30PA-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current
View Details
Standard Solid-State Pressure Sensor - 836P-D2GMGC14PP-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 1450 psi (0.0 to 1020 m H2O)
View Details