Limit Switch, Lever type, gravity return, 1 N.O. / 1 N.C., Travel to Operate : Adj. from 10° to 180°, Torque to Operate : 0.018Nm (2.5oz-in) (without lever), Travel to Reset : 10°, Max Travel : 360° CW or CCW
LIMIT SWITCH, PLUG-IN , LEVER TYPE, GRAVITY RETURN, 1 N.O. / 1 N.C., 5 AMP, 600 VAC, ADJUSTABLE FROM 10/180 DEGREES, TORQUE TO OPERATE : 0.018NM. FREE 2 YEAR RADWELL WARRANTY
ALLEN BRADLEY Sensors & Switches 802G-GP
| Allen-Bradley / Rockwell Automation | Radwell International | Radwell International | |
|---|---|---|---|
| Product Category | Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | 802G-GP | 357565 | |
| Product Name | Gravity Return Limit Switch | Limit Switch | Limit Switch |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed |