Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PILOT LIGHTS AND INDICATOR LIGHTS
ALLEN-BRADLEY / ROCKWELL AUTOMATION
800L-18L24C -- 18 MM INDICATOR INDICATOR 800L P-L
Allen-Bradley / Rockwell Automation
18 mm Indicator Indicator 800L P-L
800L-18L24C
Description
Indicator Light, Plastic, 18 mm, LED, 24V AC/DC, Clear
Allen-Bradley / Rockwell Automation
Done
Request a Quote
Email Supplier
Datasheet
Description
Indicator Light, Plastic, 18 mm, LED, 24V AC/DC, Clear
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
18 mm Indicator Indicator 800L P-L
800L-18L24C
18 mm Indicator Indicator 800L P-L
800L-18L24C
Indicator Light, Plastic, 18 mm, LED, 24V AC/DC, Clear
Indicator Light, Plastic, 18 mm, LED, 24V AC/DC, Clear
Supplier's Site
Datasheet
Technical Specifications
Allen-Bradley / Rockwell Automation
Product Category
Pilot Lights and Indicator Lights
Product Number
800L-18L24C
Product Name
18 mm Indicator Indicator 800L P-L
Lamp Type
LED Lamps
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Pilot Light
800H-QP10M
Specs
Lamp Type
Incandescent Lamps
Rated Voltage
120 volts
View Details
Allen-Bradley / Rockwell Automation
18 mm Indicator Indicator 800L P-L
800L-18C10B
View Details
Allen-Bradley / Rockwell Automation
Pilot Light
800MB-CPTL16R
Specs
LED Color
Red
View Details
Allen-Bradley / Rockwell Automation
Pilot Light
800MR-PDT16G
Specs
Lamp Type
Incandescent Lamps
LED Color
Green
View Details