Allen-Bradley / Rockwell Automation Pushbutton 800A-M2E

Description
PUSH BUTTON, 16 MM, UNASSEMBLED, STAB TYPE TERMINATION - MOMENTARY PUSH BUTTON, FLUSH HEAD - ROUND, NO LENS CAP OR LAMP, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY
Description
PUSH BUTTON, 16 MM, UNASSEMBLED, STAB TYPE TERMINATION - MOMENTARY PUSH BUTTON, FLUSH HEAD - ROUND, NO LENS CAP OR LAMP, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 918154 - Radwell International
Willingboro, NJ, United States
Pushbutton
918154
Pushbutton 918154
PUSH BUTTON, 16 MM, UNASSEMBLED, STAB TYPE TERMINATION - MOMENTARY PUSH BUTTON, FLUSH HEAD - ROUND, NO LENS CAP OR LAMP, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON, 16 MM, UNASSEMBLED, STAB TYPE TERMINATION - MOMENTARY PUSH BUTTON, FLUSH HEAD - ROUND, NO LENS CAP OR LAMP, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pushbutton Switches
Product Number 918154
Product Name Pushbutton
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1571485-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3 suppliers
Pushbutton - 906765 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details