Allen-Bradley / Rockwell Automation Pushbutton 800A-L2BA0LC

Description
PUSH BUTTON, 16 MM, ASSEMBLED, STAB TYPE TERMINATION - PILOT LIGHT, EXTENDED HEAD - SQUARE, AMBER, LED - 120V AC , COMPLETELY ASSEMBLED. FREE 2 YEAR RADWELL WARRANTY
Description
PUSH BUTTON, 16 MM, ASSEMBLED, STAB TYPE TERMINATION - PILOT LIGHT, EXTENDED HEAD - SQUARE, AMBER, LED - 120V AC , COMPLETELY ASSEMBLED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 10770271 - Radwell International
Willingboro, NJ, United States
Pushbutton
10770271
Pushbutton 10770271
PUSH BUTTON, 16 MM, ASSEMBLED, STAB TYPE TERMINATION - PILOT LIGHT, EXTENDED HEAD - SQUARE, AMBER, LED - 120V AC , COMPLETELY ASSEMBLED. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON, 16 MM, ASSEMBLED, STAB TYPE TERMINATION - PILOT LIGHT, EXTENDED HEAD - SQUARE, AMBER, LED - 120V AC , COMPLETELY ASSEMBLED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pushbutton Switches
Product Number 10770271
Product Name Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 928506 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-B-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details