The 700S-P440A1 is a heavy-duty safety control relay with four normally open and four normally closed contacts, all mechanically linked to meet IEC 947-5-1 Annex L requirements, including a 2500V impulse test. It has a 120V AC coil and is designed for open-type panel or relay rail mounting. The relay features a red cover for safety circuit identification, visual contact state indication, and a tamper-resistant design. It is rated for up to 10 A switching capacity and is shipped with a safety cartridge installed, preventing field modification of contact configuration.
700S-P and 700S-DCP Safety Control Relay, 10 A, Open Type DIN Rail Mount, , 8 Pole, 4 N.O. / 4 N.C., 120V 60Hz
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 700S-P440A1 |
| Product Name | NEMA NEMA 600v Safety Relay AC coil |
| Mounting | DIN |