700S-DCP710DZ24 is a heavy-duty safety control relay with 7 normally open and 1 normally closed contact, rated for 10 A AC/DC, designed for DIN rail mounting with a 24 V DC coil. It features mechanically linked contacts meeting IEC 947-5-1 Annex L requirements, a red cover for safety circuit identification, tamper-resistant design, and visual contact state indication. All contacts are inherently safety-rated, with the relay shipped factory-equipped with the 700-CPS safety cartridge and not field-convertible.
700S-P and 700S-DCP Safety Control Relay, 10 A, Open Type DIN Rail Mount, , 8 Pole, 7 N.O. / 1 N.C., 24V DC
SAFETY RELAY DC COIL, NEMA, 600 VAC MAX, 7 NOC & 1 NCC, 24V DC, OPEN TYPE DIN RAIL MOUNTING, SAFETY CONTROL RELAY. FREE 2 YEAR RADWELL WARRANTY
| Allen-Bradley / Rockwell Automation | Radwell International | |
|---|---|---|
| Product Category | Electromechanical Relays | Safety Relays |
| Product Number | 700S-DCP710DZ24 | 10157686 |
| Product Name | NEMA NEMA 600v Safety Relay DC coil | Relay/Socket |
| Mounting | DIN |