Safety control relay with 8 poles, comprising 6 normally open and 2 normally closed main contacts, and front-mount auxiliary contacts with 3 normally open and 1 normally closed bifurcated contacts, designed for DC coil operation, rated for up to 10 A AC-12 and 6 A AC-15 at 240 V, with a maximum contact temperature of 60 °C.
Safety Control Relay, 8 Pole, 3 N.O. / 1 N.C. Base, Bifuracated Contact, 3 N.O. / 1 N.C. Auxiliary, Bifuracated Contact, 120V 60Hz
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 700S-CFB620DC |
| Product Name | Safety Industrial Relay |
| AC Coil Voltage | 120 volts |