Safety Control Relay with up to 8 form X or Y contact arrangements, silver contacts, rated for 24V AC or 24V DC coil voltage, and compliant with IEC standards for control relay applications.
Safety Control Relay, 8 Pole, 3 N.O. / 1 N.C. Base, 3 N.O. / 1 N.C. Auxiliary, 230V 50/60Hz
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 700S-CF620KFC |
| Product Name | Safety Industrial Relay |
| AC Coil Voltage | 230 volts |