Safety control relay with 8 poles, featuring 6 normally open and 2 normally closed contacts, designed for DC coil applications with switching ratings of 10 A AC at 120 V, 6 A AC at 240 V, and 3 A AC at 480 V for main contacts, and 1 A AC at 24 V for auxiliary contacts. The relay is mounted in a standard industrial package suitable for control circuits requiring safety-rated isolation and contact redundancy.
Safety Control Relay, 8 Pole, 3 N.O. / 1 N.C. Base, 3 N.O. / 1 N.C. Auxiliary, 120V 60Hz
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 700S-CF620DC |
| Product Name | Safety Industrial Relay |
| AC Coil Voltage | 120 volts |