The 700-CF series is an IEC industrial control relay with up to 10 poles, designed for standard and safety applications, featuring mechanically linked contacts per IEC 60947-5-1. The 700-CFB variant includes gold-plated bifurcated contacts for low-level switching. The 700-CFB400 variant is a 4-pole relay with 4 normally open contacts and no normally closed contacts, rated for 10 A AC-12 and 6 A AC-15 at 400 V AC. It supports standard contacts and is available with spring clamp terminals. Coil voltage options include 24 V DC, 48 V DC, 120 V DC, 240 V DC, 500 V DC, and 690 V DC, as specified for the series. The relay is available with solid-state and pneumatic timing modules.
MCS-CF Control Relay, 4 N.O., 200-255V DC (w/Elec. Coil)
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 700-CFB400EA |
| Product Name | Industrial Relay |