Allen-Bradley / Rockwell Automation Integrated Display Industrial Computer 6181P-17C2MWX1AC

Description
6181P Next Generation Integrated Display Industrial Computer, 17 in Display, Stainless Steel 5:4 Bezel, Performance Package, 256GB MLC Solid State Storage, Windows 10 IoT Enterprise (LTSB) 64-Bit, Base OS, AC
Request a Quote
Description
6181P Next Generation Integrated Display Industrial Computer, 17 in Display, Stainless Steel 5:4 Bezel, Performance Package, 256GB MLC Solid State Storage, Windows 10 IoT Enterprise (LTSB) 64-Bit, Base OS, AC
Request a Quote
Datasheet Summary
Powered by GS/AI

The 6181P-17C2MWX1AC is an Integrated Display Industrial Computer from Allen-Bradley / Rockwell Automation, featuring a 17-inch display with a stainless steel 5:4 bezel. It is equipped with a performance package that includes 256GB of MLC solid-state storage and runs on Windows 10 IoT Enterprise (LTSB) 64-Bit as its base operating system. This product is designed for industrial environments, providing a robust computing solution that integrates display and processing capabilities in a single unit. Its specifications make it suitable for applications requiring reliable performance and durability in demanding settings.

Datasheet Summary
Powered by GS/AI

The 6181P-17C2MWX1AC is an Integrated Display Industrial Computer from Allen-Bradley / Rockwell Automation, featuring a 17-inch display with a stainless steel 5:4 bezel. It is equipped with a performance package that includes 256GB of MLC solid-state storage and runs on Windows 10 IoT Enterprise (LTSB) 64-Bit as its base operating system. This product is designed for industrial environments, providing a robust computing solution that integrates display and processing capabilities in a single unit. Its specifications make it suitable for applications requiring reliable performance and durability in demanding settings.

Suppliers

Company
Product
Description
Supplier Links
Integrated Display Industrial Computer - 6181P-17C2MWX1AC - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
Integrated Display Industrial Computer
6181P-17C2MWX1AC
Integrated Display Industrial Computer 6181P-17C2MWX1AC
6181P Next Generation Integrated Display Industrial Computer, 17 in Display, Stainless Steel 5:4 Bezel, Performance Package, 256GB MLC Solid State Storage, Windows 10 IoT Enterprise (LTSB) 64-Bit, Base OS, AC

6181P Next Generation Integrated Display Industrial Computer, 17 in Display, Stainless Steel 5:4 Bezel, Performance Package, 256GB MLC Solid State Storage, Windows 10 IoT Enterprise (LTSB) 64-Bit, Base OS, AC

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Computers
Product Number 6181P-17C2MWX1AC
Product Name Integrated Display Industrial Computer
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Display Industrial Computer - 6181P-12A2MW71DC - Allen-Bradley / Rockwell Automation
Specs
Display Size 12.1 inch (307.34 mm)
Operating System Microsoft®
Main Memory 256.00 GB
View Details
Integrated Display Industrial Computer - 6181P-00N2SW71AC - Allen-Bradley / Rockwell Automation
Specs
Operating System Microsoft®
Main Memory 32.00 GB
View Details