Allen-Bradley / Rockwell Automation Guardmaster MSR132ED Safety Relay 440R-E23192

Description
440R Expansion Units, , MSR132ED , 4 N.O. Safety Outputs, 2 N.C. Auxiliary Outputs, 0.5s, Infinite , 24V DC , None / N/A , 250V AC, 6A , 24V DC, 3A , Cat. 4 per EN 954-1 (ISO 13849-1) , 22.5 mm , Fixed
Request a Quote
Description
440R Expansion Units, , MSR132ED , 4 N.O. Safety Outputs, 2 N.C. Auxiliary Outputs, 0.5s, Infinite , 24V DC , None / N/A , 250V AC, 6A , 24V DC, 3A , Cat. 4 per EN 954-1 (ISO 13849-1) , 22.5 mm , Fixed
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Guardmaster MSR132ED is a safety relay for machine safety systems, featuring four normally open safety outputs, two normally closed auxiliary outputs, and one normally closed monitoring output. It operates on 24 V DC with a power consumption of 3 W and offers off-delayed timing of 0.5 s, 1 s, 2 s, or 3 s. Output ratings are 6 A at 250 V AC and 3 A at 24 V DC, with AC-15 and DC-13 switching. The device has an IP40 (NEMA 1) enclosure, mounts on a 35 mm DIN rail, and operates from -5 °C to +55 °C. It meets Performance Level d and Safety Category 3 per EN ISO 13849-1, with AgSnO₂ + 0.5 μAu contacts and an electrical life of 500,000 operations at 220 V AC / 1.7 A. Removable terminals are available in 'P' versions. A minimum IP54 enclosure is required for the monitoring feedback loop.

Datasheet Summary
Powered by GS/AI

The Guardmaster MSR132ED is a safety relay for machine safety systems, featuring four normally open safety outputs, two normally closed auxiliary outputs, and one normally closed monitoring output. It operates on 24 V DC with a power consumption of 3 W and offers off-delayed timing of 0.5 s, 1 s, 2 s, or 3 s. Output ratings are 6 A at 250 V AC and 3 A at 24 V DC, with AC-15 and DC-13 switching. The device has an IP40 (NEMA 1) enclosure, mounts on a 35 mm DIN rail, and operates from -5 °C to +55 °C. It meets Performance Level d and Safety Category 3 per EN ISO 13849-1, with AgSnO₂ + 0.5 μAu contacts and an electrical life of 500,000 operations at 220 V AC / 1.7 A. Removable terminals are available in 'P' versions. A minimum IP54 enclosure is required for the monitoring feedback loop.

Suppliers

Company
Product
Description
Supplier Links
Guardmaster MSR132ED Safety Relay - 440R-E23192 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
Guardmaster MSR132ED Safety Relay
440R-E23192
Guardmaster MSR132ED Safety Relay 440R-E23192
440R Expansion Units, , MSR132ED , 4 N.O. Safety Outputs, 2 N.C. Auxiliary Outputs, 0.5s, Infinite , 24V DC , None / N/A , 250V AC, 6A , 24V DC, 3A , Cat. 4 per EN 954-1 (ISO 13849-1) , 22.5 mm , Fixed

440R Expansion Units, , MSR132ED , 4 N.O. Safety Outputs, 2 N.C. Auxiliary Outputs, 0.5s, Infinite , 24V DC , None / N/A , 250V AC, 6A , 24V DC, 3A , Cat. 4 per EN 954-1 (ISO 13849-1) , 22.5 mm , Fixed

Supplier's Site Datasheet
Safety Relay - 971595 - Radwell International
Willingboro, NJ, United States
Safety Relay
971595
Safety Relay 971595
SAFETY RELAY, GUARDMASTER, 24V AC/DC, FIXED, 22.5MM HOUSING WIDTH, 0.5 SECONDS (FIXED) DELAY, INFINITE, ONE 2 N.C. INPUT, 4 SAFETY OUTPUT, 2 N.C. RELAY OUTPUT, RED, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY

SAFETY RELAY, GUARDMASTER, 24V AC/DC, FIXED, 22.5MM HOUSING WIDTH, 0.5 SECONDS (FIXED) DELAY, INFINITE, ONE 2 N.C. INPUT, 4 SAFETY OUTPUT, 2 N.C. RELAY OUTPUT, RED, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Radwell International
Product Category Safety Relays Safety Relays
Product Number 440R-E23192 971595
Product Name Guardmaster MSR132ED Safety Relay Safety Relay
Unlock Full Specs
to access all available technical data

Similar Products

Guardmaster MSR126R Safety Relay - 440R-N23123 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
3 suppliers
NEMA NEMA 600v Safety Relay AC coil - 700S-P440A4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Mounting DIN
View Details