The Guardmaster MSR132EDP is a safety relay for machine control systems, offering four normally open safety outputs and two normally closed auxiliary outputs with an off-delayed function selectable at 0.5 s, 1 s, 2 s, or 3 s. It operates on 24 V DC with a power consumption of 3 W and supports a maximum input resistance of 160 ohms. Output ratings are 6 A at 250 V AC and 3 A at 24 V DC, meeting AC-15 and DC-13 classifications. The device complies with safety category 4 and PL e per EN ISO 13849-1, with an impulse withstand voltage of 2,500 V. It has removable terminals, LED status indicators, and a mechanical life of 10 million cycles. Mounted on a 35 mm DIN rail, it is rated IP40 with a polyamide PA 6.6 enclosure and weighs 215 g.
440R Expansion Units, , MSR132EDP , 4 N.O. Safety Outputs, 2 N.C. Auxiliary Outputs, 0.5s, Infinite , 24V DC , None / N/A , 250V AC, 6A , 24V DC, 3A , Cat. 4 per EN 954-1 (ISO 13849-1) , 22.5 mm , Removable
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 440R-E23159 |
| Product Name | Guardmaster MSR132EDP Safety Relay |