Allen-Bradley / Rockwell Automation 18 mm Cylindrical Sensor 42CA-D1KPAE-A2

Description
PHOTOSWITCH Photoelectric Sensor, 100mm (3.9in), Standard Diffuse, DC - Dark Operate, 2m (6.5ft) cable
Request a Quote Datasheet
Description
PHOTOSWITCH Photoelectric Sensor, 100mm (3.9in), Standard Diffuse, DC - Dark Operate, 2m (6.5ft) cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 mm Cylindrical Sensor - 42CA-D1KPAE-A2 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
18 mm Cylindrical Sensor
42CA-D1KPAE-A2
18 mm Cylindrical Sensor 42CA-D1KPAE-A2
PHOTOSWITCH Photoelectric Sensor, 100mm (3.9in), Standard Diffuse, DC - Dark Operate, 2m (6.5ft) cable

PHOTOSWITCH Photoelectric Sensor, 100mm (3.9in), Standard Diffuse, DC - Dark Operate, 2m (6.5ft) cable

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Photoelectric Sensors
Product Number 42CA-D1KPAE-A2
Product Name 18 mm Cylindrical Sensor
Body Shape Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

SERIES 9000 PHOTOELECTRIC SENSOR - 42GRL-9002-QD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 2402 inch (61000 mm)
Mode Light-on
Electrical Output Voltage
View Details
2 suppliers
RightSight Photosensor - 42EF-U2SFB-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 5 inch (127 mm)
View Details
RightSight Photoelectric Sensor - 42EF-P2RCB-A5H - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Width 8.54 inch (217 mm)
View Details
RightSight Photosensor - 42EF-B1MPBE-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 3.94 inch (100 mm)
Electrical Connection 2m (6.5ft) cable
View Details
2 suppliers