Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SHUNT RESISTORS
ALLEN-BRADLEY / ROCKWELL AUTOMATION
2198-R127 -- KINETIX 5700 12.7KW SHUNT RESISTOR
Allen-Bradley / Rockwell Automation
Kinetix 5700 12.7kW Shunt Resistor
2198-R127
Description
Kinetix 5700 12.7kW Shunt Resistor
Allen-Bradley / Rockwell Automation
Done
Request a Quote
Email Supplier
Datasheet
Description
Kinetix 5700 12.7kW Shunt Resistor
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
Kinetix 5700 12.7kW Shunt Resistor
2198-R127
Kinetix 5700 12.7kW Shunt Resistor
2198-R127
Kinetix 5700 12.7kW Shunt Resistor
Kinetix 5700 12.7kW Shunt Resistor
Supplier's Site
Datasheet
Technical Specifications
Allen-Bradley / Rockwell Automation
Product Category
Shunt Resistors
Product Number
2198-R127
Product Name
Kinetix 5700 12.7kW Shunt Resistor
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Kinetix 5700 1.4kW Shunt Resistor
2198-R014
View Details
Allen-Bradley / Rockwell Automation
Kinetix 300/350 75 Ohm Shunt Resistor
2097-R6
View Details
Allen-Bradley / Rockwell Automation
Kinetix 300/350 20 Ohm Shunt Resistor
2097-R2
View Details
Allen-Bradley / Rockwell Automation
Kinetix 300/350 30 Ohm Shunt Resistor
2097-R3
View Details