Allen-Bradley / Rockwell Automation 12A 194L Load Switch 194L-E12-1782

Description
IEC Control and Load Switch, OFF-ON 90° (inverted), 12 Amp, 2 Poles, Available as Custom Order , Front / Door
Request a Quote
Description
IEC Control and Load Switch, OFF-ON 90° (inverted), 12 Amp, 2 Poles, Available as Custom Order , Front / Door
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
12A 194L Load Switch - 194L-E12-1782 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
12A 194L Load Switch
194L-E12-1782
12A 194L Load Switch 194L-E12-1782
IEC Control and Load Switch, OFF-ON 90° (inverted), 12 Amp, 2 Poles, Available as Custom Order , Front / Door

IEC Control and Load Switch, OFF-ON 90° (inverted), 12 Amp, 2 Poles, Available as Custom Order , Front / Door

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Rotary Switches
Product Number 194L-E12-1782
Product Name 12A 194L Load Switch
Unlock Full Specs
to access all available technical data

Similar Products

 - 194L-C40-8271 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
12A 194L Load Switch - 194L-E12-3261 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
 - 194L-C32-5262 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details