The Micro D-Code, QD Style Ethernet Media, part number 1585D-E4UB-5, is designed for reliable network connectivity in industrial environments. It features a Cat 5e rating, supporting data rates of up to 1 Gbps, and is constructed with 24 AWG conductors to ensure high noise immunity and signal integrity. The cable is optimized for harsh conditions, with a robust Thermoplastic Elastomer (TPE) jacket that provides protection against chemicals, mechanical stress, and environmental factors, achieving M3I3C3E3 protection levels. This product is suitable for both IP20 and IP67 applications, with options for shielded and unshielded configurations. The M12 D-code connectors are available in field-attachable styles, allowing for custom cabling solutions. The operating temperature range is -40 to +75 ¬8C (-40 to +167 ¬8F), making it versatile for various industrial settings. The cable's design meets ODVA EtherNet/IP specifications, ensuring compatibility with existing network architectures.
1585 Ethernet Cables Cat5e, 100BASE-TX, 100 Mbit/s, 4 Conductors, M12, Right Angle Male, Standard, Flying Leads, Teal PUR, Shielded, High Flex, PUR, Halogen Free, 10 million cycles
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1585D-E4UB-5 |
| Product Name | Micro D-Code, QD Style Ethernet Media |
| Application | LAN / Ethernet |