Allen-Bradley / Rockwell Automation SMC-3 19A Smart Motor Controller 150-C19NBR

Description
SMC-3, 3-Wire, Open Type, 19A, 480V, 3-Phase, 50/60Hz Max, Control Voltage 24V AC/DC
Request a Quote
Description
SMC-3, 3-Wire, Open Type, 19A, 480V, 3-Phase, 50/60Hz Max, Control Voltage 24V AC/DC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMC-3 19A Smart Motor Controller, catalog number 150-C19NBR, is designed for controlling 3-phase motors with a maximum current rating of 19A. It operates at a voltage of 480V and is suitable for both 50Hz and 60Hz applications. This controller features a compact design that allows for true three-phase control and includes built-in overload protection to enhance motor and system diagnostics. The SMC-3 supports five different start/stop modes, providing flexibility for various applications. It incorporates an integrated bypass, which minimizes heat generation during operation and is beneficial for space-constrained installations. The controller is designed to maximize efficiency during motor starts and stops, making it suitable for a wide range of industrial applications. Engineers considering this product should note its compatibility with line-connected motors and the requirement for a separate control power supply of 24V AC/DC for operation. The SMC-3 is a reliable choice for applications requiring robust motor control and protection.

Datasheet Summary
Powered by GS/AI

The SMC-3 19A Smart Motor Controller, catalog number 150-C19NBR, is designed for controlling 3-phase motors with a maximum current rating of 19A. It operates at a voltage of 480V and is suitable for both 50Hz and 60Hz applications. This controller features a compact design that allows for true three-phase control and includes built-in overload protection to enhance motor and system diagnostics. The SMC-3 supports five different start/stop modes, providing flexibility for various applications. It incorporates an integrated bypass, which minimizes heat generation during operation and is beneficial for space-constrained installations. The controller is designed to maximize efficiency during motor starts and stops, making it suitable for a wide range of industrial applications. Engineers considering this product should note its compatibility with line-connected motors and the requirement for a separate control power supply of 24V AC/DC for operation. The SMC-3 is a reliable choice for applications requiring robust motor control and protection.

Suppliers

Company
Product
Description
Supplier Links
SMC-3 19A Smart Motor Controller - 150-C19NBR - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
SMC-3 19A Smart Motor Controller
150-C19NBR
SMC-3 19A Smart Motor Controller 150-C19NBR
SMC-3, 3-Wire, Open Type, 19A, 480V, 3-Phase, 50/60Hz Max, Control Voltage 24V AC/DC

SMC-3, 3-Wire, Open Type, 19A, 480V, 3-Phase, 50/60Hz Max, Control Voltage 24V AC/DC

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Motor Controllers
Product Number 150-C19NBR
Product Name SMC-3 19A Smart Motor Controller
AC Input 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ENCL 201A Controller SMC-3 - 150C-D20JBD-1-4R-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 111922 watts
View Details
ENCL 135A Controller SMC-3 - 150C-D13JBD-1-4R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 74615 watts
View Details